Philips logo

Philips 32PFL7623D/10 TV 81,3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110965
Info modified on:
19 Nov 2024, 12:53:21
Short summary description Philips 32PFL7623D/10 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL7623D/10, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PFL7623D/10 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL7623D/10. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.