Philips 32PFL6605H/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Black, Silver
Philips 32PFL6605H/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product color: Black, Silver