Philips logo

Philips 32PFL4609/F7 TV 80 cm (31.5") HD Smart TV Wi-Fi Black 270 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78048
Info modified on:
31 Oct 2024, 11:43:43
Short summary description Philips 32PFL4609/F7 TV 80 cm (31.5") HD Smart TV Wi-Fi Black 270 cd/m²:

Philips 32PFL4609/F7, 80 cm (31.5"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 32PFL4609/F7 TV 80 cm (31.5") HD Smart TV Wi-Fi Black 270 cd/m²:

Philips 32PFL4609/F7. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 270 cd/m², Response time: 8 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.