Philips logo

Philips 32PFL3506/F7 TV 81,3 cm (32") HD Black 380 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131637
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 32PFL3506/F7 TV 81,3 cm (32") HD Black 380 cd/m²:

Philips 32PFL3506/F7, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, 3D, Black

Long summary description Philips 32PFL3506/F7 TV 81,3 cm (32") HD Black 380 cd/m²:

Philips 32PFL3506/F7. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. 3D. Display brightness: 380 cd/m², Response time: 8 ms, Contrast ratio (typical): 1100:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.