Philips logo

Philips 5000 series 32PFK5709/12 TV 81,3 cm (32") Full HD Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90212
Info modified on:
01 Nov 2024, 12:39:00
EU Energy Label (76 KB)
Short summary description Philips 5000 series 32PFK5709/12 TV 81,3 cm (32") Full HD Wi-Fi Black 350 cd/m²:

Philips 5000 series 32PFK5709/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Philips 5000 series 32PFK5709/12 TV 81,3 cm (32") Full HD Wi-Fi Black 350 cd/m²:

Philips 5000 series 32PFK5709/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.