Philips logo

Philips 32PF5331/12 TV 81,3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214221
Info modified on:
14 Mar 2024, 17:06:13
Short summary description Philips 32PF5331/12 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PF5331/12, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PF5331/12 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PF5331/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.