Philips logo

Philips 323E7QDAB/27 computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42921
Info modified on:
03 Aug 2025, 10:14:44
Short summary description Philips 323E7QDAB/27 computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black:

Philips 323E7QDAB/27, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 323E7QDAB/27 computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black:

Philips 323E7QDAB/27. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.