Philips P Line 288P6LJEB/00, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black
Philips P Line 288P6LJEB/00. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black