Philips logo

Philips Brilliance 272P4QPJKEB/75 LED display 68,6 cm (27") 2560 x 1440 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33069
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Philips Brilliance 272P4QPJKEB/75 LED display 68,6 cm (27") 2560 x 1440 pixels 4K Ultra HD Black:

Philips Brilliance 272P4QPJKEB/75, 68,6 cm (27"), 2560 x 1440 pixels, 4K Ultra HD, LED, 12 ms, Black

Long summary description Philips Brilliance 272P4QPJKEB/75 LED display 68,6 cm (27") 2560 x 1440 pixels 4K Ultra HD Black:

Philips Brilliance 272P4QPJKEB/75. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.