Philips Brilliance 258B6QUEB/27, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 14 ms, Black
Philips Brilliance 258B6QUEB/27. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black