Philips Brilliance 239C4QHSW/01, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, White
Philips Brilliance 239C4QHSW/01. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White