Philips logo

Philips 236V3LSB/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57932
Info modified on:
31 May 2024, 09:35:03
Short summary description Philips 236V3LSB/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Philips 236V3LSB/00, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 236V3LSB/00 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Philips 236V3LSB/00. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.