Philips logo

Philips 22PFS5403/12 TV 55,9 cm (22") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114355
Info modified on:
27 May 2024, 13:09:37
EU Energy Label (127 KB)
Short summary description Philips 22PFS5403/12 TV 55,9 cm (22") Full HD Black:

Philips 22PFS5403/12, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 22PFS5403/12 TV 55,9 cm (22") Full HD Black:

Philips 22PFS5403/12. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.