Philips Brilliance 225B2CB/27, 55,9 cm (22"), 1680 x 1050 pixels, LCD, LCD, 5 ms, Black
Philips Brilliance 225B2CB/27. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black