Philips logo

Philips 220WS8FS/05 computer monitor 55,9 cm (22") 1680 x 1050 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24959
Info modified on:
31 May 2024, 09:34:39
Short summary description Philips 220WS8FS/05 computer monitor 55,9 cm (22") 1680 x 1050 pixels:

Philips 220WS8FS/05, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description Philips 220WS8FS/05 computer monitor 55,9 cm (22") 1680 x 1050 pixels:

Philips 220WS8FS/05. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.