Philips 220TW9FB/00, 55,9 cm (22"), 1680 x 1050 pixels, HD, LCD, 5 ms, Black
Philips 220TW9FB/00. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black