Philips 216V6LHSB2/67, 52,6 cm (20.7"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Philips 216V6LHSB2/67. Display diagonal: 52,6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black