Philips logo

Philips Matchline 17PF9946/79 TV 43,2 cm (17") WXGA White 450 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70098
Info modified on:
04 Nov 2024, 13:10:06
Short summary description Philips Matchline 17PF9946/79 TV 43,2 cm (17") WXGA White 450 cd/m²:

Philips Matchline 17PF9946/79, 43,2 cm (17"), 1280 x 768 pixels, WXGA, LCD, White

Long summary description Philips Matchline 17PF9946/79 TV 43,2 cm (17") WXGA White 450 cd/m²:

Philips Matchline 17PF9946/79. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Screen shape: Flat, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.