Philips logo

Philips 170B7CB computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33207
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Philips 170B7CB computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Philips 170B7CB, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Philips 170B7CB computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Philips 170B7CB. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.