Philips logo

Philips 107S61/75 monitor CRT 1280 x 1024 pixels 43,2 cm (17") White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32811
Info modified on:
29 Sept 2021, 13:49:05
Short summary description Philips 107S61/75 monitor CRT 1280 x 1024 pixels 43,2 cm (17") White:

Philips 107S61/75, 43,2 cm (17"), Real flat picture tube, 1280 x 1024 pixels, 23 cm, 30,6 cm, 41 cm

Long summary description Philips 107S61/75 monitor CRT 1280 x 1024 pixels 43,2 cm (17") White:

Philips 107S61/75. Display diagonal: 43,2 cm (17"), Type: Real flat picture tube, Display resolution: 1280 x 1024 pixels. Product color: White, Swivel angle range: 90 - 90°, Tilt angle range: -5 - 13°. Power consumption (off): 1 W. Dimensions (WxDxH): 397 x 424 x 383 mm, Weight: 15 kg. Compatible operating systems: Windows 98/ME/2000/XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.