Philips by Signify Hue White and color ambiance 929001257303, Smart bulb, E27, A19, White, 16000000 colours, 2000 K
Philips by Signify Hue White and color ambiance 929001257303. Type: Smart bulb, Fitting/cap type: E27, Bulb size: A19. Mobile operating systems supported: iOS 10.0, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 7.0, iOS 7.1, iOS 7.2, iOS 8.0, iOS 8.1, iOS.... Power consumption (standby): 0,5 W, Power consumption (max): 9,5 W, Input voltage: 220-240 V. Width: 62 mm, Depth: 62 mm, Height: 110 mm. Package width: 88 mm, Package depth: 75 mm