Philips logo

Philips by Signify Hue 929001180601 smart home light controller Wired & Wireless White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260794
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Philips by Signify Hue 929001180601 smart home light controller Wired & Wireless White:

Philips by Signify Hue 929001180601, Wired & Wireless, ZigBee, White, 50 bulb(s), 2400 - 2483,5 MHz, Desktop

Long summary description Philips by Signify Hue 929001180601 smart home light controller Wired & Wireless White:

Philips by Signify Hue 929001180601. Connectivity technology: Wired & Wireless, Wireless technology: ZigBee, Product color: White. Power source: AC, Power consumption: 250 mA, AC input voltage: 100 - 240 V. Width: 88 mm, Height: 26 mm, Diameter: 8,8 cm. Package width: 176 mm, Package depth: 75 mm, Package height: 165 mm. Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.