Philips logo

Philips by Signify 913713988101 light switch Polycarbonate (PC) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16634
Info modified on:
05 Aug 2025, 08:41:25
Short summary description Philips by Signify 913713988101 light switch Polycarbonate (PC) White:

Philips by Signify 913713988101, Buttons, White, Polycarbonate (PC), Screws, Resistive, BIS Certificate

Long summary description Philips by Signify 913713988101 light switch Polycarbonate (PC) White:

Philips by Signify 913713988101. Control type: Buttons, Product color: White, Housing material: Polycarbonate (PC). Width: 24 mm, Depth: 55 mm, Mounting depth: 5 mm. Package width: 2,4 mm, Package depth: 5,5 mm, Package height: 3,8 mm. AC input frequency: 50 Hz, Rated current: 10 A. Package net weight: 20 g, Package gross weight: 20 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.