Philips logo

Philips by Signify 8718699775735 LED bulb White 3000 K 5 W GU10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29480
Info modified on:
27 Mar 2025, 23:37:27
Short summary description Philips by Signify 8718699775735 LED bulb White 3000 K 5 W GU10:

Philips by Signify 8718699775735, 5 W, GU10, 550 lm, 15000 h, White

Long summary description Philips by Signify 8718699775735 LED bulb White 3000 K 5 W GU10:

Philips by Signify 8718699775735. Bulb power: 5 W, Fitting/cap type: GU10, Luminous flux: 550 lm, Bulb lifetime: 15000 h, Light color: White, Color temperature: 3000 K, Beam angle (max): 120°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.