Philips logo

Philips by Signify 8718699762551 LED bulb Cool daylight 6500 K 7 W E27 E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31274
Info modified on:
27 Mar 2025, 19:19:50
EU Energy Label (68 KB)
Short summary description Philips by Signify 8718699762551 LED bulb Cool daylight 6500 K 7 W E27 E:

Philips by Signify 8718699762551, 7 W, 60 W, E27, 806 lm, 15000 h, Cool daylight

Long summary description Philips by Signify 8718699762551 LED bulb Cool daylight 6500 K 7 W E27 E:

Philips by Signify 8718699762551. Bulb power: 7 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light color: Cool daylight, Color temperature: 6500 K, Color Rendering Index (CRI): 80, Power factor: 0,51

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.