Philips logo

Philips by Signify 8718696710937 energy-saving lamp Warm white 2700 K 5 W GU10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100002
Info modified on:
27 May 2024, 13:33:13
EU Energy Label (1.3 MB)
Short summary description Philips by Signify 8718696710937 energy-saving lamp Warm white 2700 K 5 W GU10:

Philips by Signify 8718696710937, 5 W, 50 W, GU10, 345 lm, Warm white

Long summary description Philips by Signify 8718696710937 energy-saving lamp Warm white 2700 K 5 W GU10:

Philips by Signify 8718696710937. Bulb power: 5 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Luminous flux: 345 lm, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.