Philips logo

Philips by Signify Hue White 8718696449677 smart lighting ZigBee 9 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92132
Info modified on:
30 Apr 2024, 21:12:46
Short summary description Philips by Signify Hue White 8718696449677 smart lighting ZigBee 9 W:

Philips by Signify Hue White 8718696449677, ZigBee, White, LED, E27, A60, Warm white

Long summary description Philips by Signify Hue White 8718696449677 smart lighting ZigBee 9 W:

Philips by Signify Hue White 8718696449677. Interface: ZigBee, Product color: White, Bulb type: LED. Power consumption (standby): 0,5 W, Power consumption (max): 9 W, Input voltage: 220-240 V. Width: 61 mm, Depth: 113 mm, Height: 109 mm. Package width: 88 mm, Package depth: 75 mm, Package height: 165 mm. Number of hue bulb(s) included: 1 bulb(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.