Philips logo

Philips by Signify myBathroom 340861116 G9 N, Halogen

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130696
Info modified on:
27 May 2024, 13:34:19
Philips 34086/11/16 user manual (1.7 MB)
Short summary description Philips by Signify myBathroom 340861116 G9 N, Halogen:

Philips by Signify myBathroom 340861116, Surfaced, Round, 1 bulb(s), G9, 2800 K, Chrome

Long summary description Philips by Signify myBathroom 340861116 G9 N, Halogen:

Philips by Signify myBathroom 340861116. Mounting type: Surfaced, Shape: Round. Number of bulbs: 1 bulb(s), Fitting/cap type: G9, Color temperature (max): 2800 K, Luminous flux: 630 lm, Bulb lifetime: 2000 h. International Protection (IP) code: IP44, Protection class: I, Suitable for indoor use, Product color: Chrome

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.