Philips logo

Philips by Signify Hue White ambiance 3261048P7 Smart ceiling light Bluetooth 32 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187633
Info modified on:
21 May 2025, 04:03:57
Short summary description Philips by Signify Hue White ambiance 3261048P7 Smart ceiling light Bluetooth 32 W:

Philips by Signify Hue White ambiance 3261048P7, Smart ceiling light, Bluetooth, Aluminium, White, LED, Metal, Synthetics, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White ambiance 3261048P7 Smart ceiling light Bluetooth 32 W:

Philips by Signify Hue White ambiance 3261048P7. Type: Smart ceiling light, Interface: Bluetooth, Product color: Aluminium, White. Total power: 32 W, Power source type: AC, Input voltage: 220-240 V. Width: 348 mm, Depth: 348 mm, Height: 51 mm. Package width: 88 mm, Package depth: 386 mm, Package height: 401 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.