Philips logo

Philips by Signify myBathroom 320541116 ceiling lighting E27 Fluorescent A

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145752
Info modified on:
27 May 2024, 13:19:32
Philips 32054/11/16 user manual (1.7 MB)
Short summary description Philips by Signify myBathroom 320541116 ceiling lighting E27 Fluorescent A:

Philips by Signify myBathroom 320541116, 1 bulb(s), Fluorescent, E27, 2700 K, 1320 lm, IP44

Long summary description Philips by Signify myBathroom 320541116 ceiling lighting E27 Fluorescent A:

Philips by Signify myBathroom 320541116. Product color: Chrome, Suitable location: Bathroom, Shape: Round. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Energy efficiency class: A, Input voltage: 230 V. Width: 318 mm, Depth: 318 mm, Height: 103 mm. Package width: 333 mm, Package depth: 1330 mm, Package height: 338 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.