Philips logo

Philips by Signify Hue White ambiance 3115331PH Smart wall light 13 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188539
Info modified on:
25 Jul 2024, 13:48:08
Philips 31153/31/PH user manual (2.5 MB)
Short summary description Philips by Signify Hue White ambiance 3115331PH Smart wall light 13 W:

Philips by Signify Hue White ambiance 3115331PH, Smart wall light, White, LED, Metal, Non-changeable bulb(s), Warm white

Long summary description Philips by Signify Hue White ambiance 3115331PH Smart wall light 13 W:

Philips by Signify Hue White ambiance 3115331PH. Type: Smart wall light, Product color: White, Bulb type: LED. AC input frequency: 50-60 Hz, Voltage: LED. Width: 300 mm, Depth: 300 mm, Height: 148 mm. Package width: 338 mm, Package depth: 1980 mm, Package height: 376 mm. Package net weight: 1,52 kg, Package gross weight: 2,32 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.