Philips logo

Philips by Signify myGarden 172084716 Outdoor wall lighting Non-changeable bulb(s) LED

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80914
Info modified on:
27 May 2024, 13:10:25
Philips 17208/47/16 user manual (1.4 MB)
EU Energy Label (172 KB)
Short summary description Philips by Signify myGarden 172084716 Outdoor wall lighting Non-changeable bulb(s) LED:

Philips by Signify myGarden 172084716, Outdoor wall lighting, Stainless steel, Aluminium, IP44, Garden, Patio, I

Long summary description Philips by Signify myGarden 172084716 Outdoor wall lighting Non-changeable bulb(s) LED:

Philips by Signify myGarden 172084716. Type: Outdoor wall lighting, Product color: Stainless steel, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 3 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: ahemik 220 – 240, AC input voltage: ahemik 220 – 240. Width: 117 mm, Depth: 329 mm, Height: 62 mm. Quantity per pack: 1 pc(s), Package width: 7,2 mm, Package depth: 12,7 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.