Philips logo

Philips by Signify myGarden 164059316 Outdoor wall lighting E27 Fluorescent 20 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93978
Info modified on:
27 May 2024, 13:37:55
Philips 16405/93/16 user manual (2.5 MB)
Short summary description Philips by Signify myGarden 164059316 Outdoor wall lighting E27 Fluorescent 20 W:

Philips by Signify myGarden 164059316, Outdoor wall lighting, Anthracite, Aluminium, IP44, Garden, Patio, I

Long summary description Philips by Signify myGarden 164059316 Outdoor wall lighting E27 Fluorescent 20 W:

Philips by Signify myGarden 164059316. Type: Outdoor wall lighting, Product color: Anthracite, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, AC input frequency: 50-60 Hz. Width: 98 mm, Depth: 200 mm, Height: 276 mm. Quantity per pack: 1 pc(s), Package width: 109 mm, Package depth: 214 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.