Philips logo

Philips by Signify EcoMoods 163519316 Outdoor wall lighting E27 Fluorescent A

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171412
Info modified on:
27 May 2024, 13:32:01
Philips 16351/93/16 user manual (458 KB)
Short summary description Philips by Signify EcoMoods 163519316 Outdoor wall lighting E27 Fluorescent A:

Philips by Signify EcoMoods 163519316, Outdoor wall lighting, Anthracite, Aluminium, IP44, Garden, Patio, II

Long summary description Philips by Signify EcoMoods 163519316 Outdoor wall lighting E27 Fluorescent A:

Philips by Signify EcoMoods 163519316. Type: Outdoor wall lighting, Product color: Anthracite, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 101 mm, Depth: 118 mm, Length: 118 mm. Quantity per pack: 1 pc(s), Package width: 132 mm, Package depth: 1180 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.