Philips logo

Philips by Signify myGarden 154733016 Outdoor pedestal/post lighting Non-changeable bulb(s) LED 4,5 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127208
Info modified on:
27 May 2024, 13:15:17
Philips 15473/30/16 user manual (1.1 MB)
Short summary description Philips by Signify myGarden 154733016 Outdoor pedestal/post lighting Non-changeable bulb(s) LED 4,5 W:

Philips by Signify myGarden 154733016, Outdoor pedestal/post lighting, Black, Aluminium, IP44, Garden, Patio, I

Long summary description Philips by Signify myGarden 154733016 Outdoor pedestal/post lighting Non-changeable bulb(s) LED 4,5 W:

Philips by Signify myGarden 154733016. Type: Outdoor pedestal/post lighting, Product color: Black, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, AC input frequency: 50-60 Hz. Width: 174 mm, Depth: 174 mm, Length: 174 mm. Quantity per pack: 1 pc(s), Package width: 243 mm, Package depth: 1830 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.