Philips AVENT SCF553/00, 1 month(s), Multicolour, Silicone, Indonesia, 260 ml, 69 mm
Philips AVENT SCF553/00. Recommended age (min): 1 month(s), Product color: Multicolour, Material: Silicone. Volume: 260 ml, Width: 69 mm, Depth: 111 mm. Number of cups: 1 pc(s), Soft spout: 1 pc(s)