Philips AVENT logo

Philips AVENT Audio Monitors SCD502/00 video baby monitor 300 m FHSS White

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66175
Info modified on:
28 Oct 2024, 03:12:10
Short summary description Philips AVENT Audio Monitors SCD502/00 video baby monitor 300 m FHSS White:

Philips AVENT Audio Monitors SCD502/00, 300 m, 120 channels, Digital, 50 m, 300 m, FHSS

Long summary description Philips AVENT Audio Monitors SCD502/00 video baby monitor 300 m FHSS White:

Philips AVENT Audio Monitors SCD502/00. Maximum range: 300 m, Channels quantity: 120 channels, Volume control: Digital. Interface: FHSS, Frequency band: DECT. Product color: White. Power source type: AC, Battery, DC input voltage: 120 V, Battery life (max): 24 h. Package width: 156 mm, Package depth: 220 mm, Package height: 56 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.