Philips AVENT logo

Philips AVENT SCD496/00 babyphone 120 channels

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75827
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AVENT SCD496/00 babyphone 120 channels:

Philips AVENT SCD496/00, 120 channels, 0 - 40 °C, -20 - 60 °C, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese,..., 300 m, DECT

Long summary description Philips AVENT SCD496/00 babyphone 120 channels:

Philips AVENT SCD496/00. Channels quantity: 120 channels. Manual languages: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Norwegian, Portuguese,.... Maximum operating distance: 300 m, Frequency band: DECT, F-box dimensions: 220 x 187 x 94 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.