Pelikan 1 Correctable, Olympia Brunsviga M 1 Samsung SQ 1200, SQ 1250, SQ 2200, SQ 3200, SQ 3200 L, SQ 3550, TW..., Black, 60 g, 155 m
Pelikan 1 Correctable. Compatibility: Olympia Brunsviga M 1 Samsung SQ 1200, SQ 1250, SQ 2200, SQ 3200, SQ 3200 L, SQ 3550, TW..., Product color: Black. Weight: 60 g, Ribbon length: 155 m