Peerless logo

Peerless TVT665 TV mount/stand 165,1 cm (65") Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24511
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Peerless TVT665 TV mount/stand 165,1 cm (65") Black:

Peerless TVT665, 81,3 cm (32"), 165,1 cm (65"), 700 x 400 mm, 700 x 400 mm, 0 - 10°, Black

Long summary description Peerless TVT665 TV mount/stand 165,1 cm (65") Black:

Peerless TVT665. Maximum weight capacity: 48 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 165,1 cm (65"), Minimum VESA mount: 700 x 400 mm, Maximum VESA mount: 700 x 400 mm. Tilt angle range: 0 - 10°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.