Overland-Tandberg logo

Overland-Tandberg NEOs T24 Storage auto loader & library Tape Cartridge

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24975
Info modified on:
10 Dec 2024, 16:17:03
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg NEOs T24 Storage auto loader & library Tape Cartridge:

Overland-Tandberg NEOs T24, Storage auto loader & library, Tape Cartridge, 2U, FC, Black, Grey, 1080 TB

Long summary description Overland-Tandberg NEOs T24 Storage auto loader & library Tape Cartridge:

Overland-Tandberg NEOs T24. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Maximum supported storage capacity: 1080 TB. Data transfer rate: 8 Gbit/s. Power consumption (typical): 160 W. Width: 447 mm, Depth: 739,9 mm, Height: 87,4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.