Overland-Tandberg logo

Overland-Tandberg StorageLoader 1U LTO-1 Storage auto loader & library Tape Cartridge 800 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg StorageLoader 1U LTO-1 Storage auto loader & library Tape Cartridge 800 GB:

Overland-Tandberg StorageLoader 1U LTO-1, Storage auto loader & library, Tape Cartridge, 1U, LTO-1 HH, 250000 h, 800 GB

Long summary description Overland-Tandberg StorageLoader 1U LTO-1 Storage auto loader & library Tape Cartridge 800 GB:

Overland-Tandberg StorageLoader 1U LTO-1. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 800 GB, Compressed capacity: 1,6 TB. Power requirements: 90-264 V AC, 47 - 63 Hz. Dimensions (WxDxH): 446,6 x 740 x 43,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.