Overland-Tandberg logo

Overland-Tandberg LTO-6 HH SAS Storage drive Tape Cartridge 2,5 TB

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109773
Info modified on:
31 Oct 2023, 10:27:43
Short summary description Overland-Tandberg LTO-6 HH SAS Storage drive Tape Cartridge 2,5 TB:

Overland-Tandberg LTO-6 HH SAS, Storage drive, Tape Cartridge, SAS, LTO, 50 ms, Black

Long summary description Overland-Tandberg LTO-6 HH SAS Storage drive Tape Cartridge 2,5 TB:

Overland-Tandberg LTO-6 HH SAS. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS. Native capacity: 2,5 TB, Compressed capacity: 6,25 TB, Drive device, buffer size: 512 MB. Data transfer rate: 6 Gbit/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Power consumption (typical): 29 W, Power consumption (standby): 4,3 W. Width: 145 mm, Depth: 207 mm, Height: 85 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.