Origin Storage logo

Origin Storage PAN-T-S28-25GBASE-LR-OS network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5267
Info modified on:
17 Jun 2025, 12:27:08
Short summary description Origin Storage PAN-T-S28-25GBASE-LR-OS network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm:

Origin Storage PAN-T-S28-25GBASE-LR-OS, Fiber optic, 25000 Mbit/s, SFP28, LC, 10000 m, 1310 nm

Long summary description Origin Storage PAN-T-S28-25GBASE-LR-OS network transceiver module Fiber optic 25000 Mbit/s SFP28 1310 nm:

Origin Storage PAN-T-S28-25GBASE-LR-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Interface type: SFP28. Product color: Silver, Housing material: Metal, Brand compatibility: Palo Alto Networks. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.