Origin Storage FTLX3671DTC23-OS, Fiber optic, 10000 Mbit/s, SFP+, LC, 40000 m, 1558,98 nm
Origin Storage FTLX3671DTC23-OS. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Finisar. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead