Oral-B Vitality Sonic, Adult, Daily care, Blue, 7600 movements per minute, 2 min, Battery
Oral-B Vitality Sonic. Purpose: Adult, Teeth brushing modes: Daily care, Product color: Blue. Power source: Battery, Battery type: Ni-MH, Operating time: 2 min. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)