Oral-B logo

Oral-B PRO 5800 Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B PRO 5800 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 5800, Adult, Rotating-oscillating toothbrush, Deep clean, Gum care, Sensitive, Whitening, Blue, White, 2 min, Battery

Long summary description Oral-B PRO 5800 Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 5800. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in. Width: 99 mm, Depth: 195 mm, Height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.