Oral-B logo

Oral-B 81709864 toothpaste Anticalculus toothpaste -, 100.5 75 ml

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48412
Info modified on:
14 Mar 2024, 19:50:16
Short summary description Oral-B 81709864 toothpaste Anticalculus toothpaste -, 100.5 75 ml:

Oral-B 81709864, Anticalculus toothpaste, -, 100.5, 75 ml, Adult, Paste, Mint

Long summary description Oral-B 81709864 toothpaste Anticalculus toothpaste -, 100.5 75 ml:

Oral-B 81709864. Toothpaste type: Anticalculus toothpaste, Volume: -, 100.5, Volume: 75 ml. Quantity per master (outer) case: 12 pc(s), Master (outer) case weight: 1,54 kg, Master (outer) case length: 164 mm. Package width: 39 mm, Package depth: 154 mm, Package height: 49 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.