Oral-B logo

Oral-B Genius 80326452 electric toothbrush Adult Rotating-oscillating toothbrush Rose gold, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31021
Info modified on:
15 Apr 2022, 16:35:14
Short summary description Oral-B Genius 80326452 electric toothbrush Adult Rotating-oscillating toothbrush Rose gold, White:

Oral-B Genius 80326452, Adult, Rotating-oscillating toothbrush, Gum care, Sensitive, Whitening, Rose gold, White, Hungary, Battery

Long summary description Oral-B Genius 80326452 electric toothbrush Adult Rotating-oscillating toothbrush Rose gold, White:

Oral-B Genius 80326452. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Weight: 797,18 g. Package width: 99 mm, Package depth: 235 mm, Package height: 253 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.