Oral-B logo

Oral-B Genius 10100S Rose Gold Adult Rotating-oscillating toothbrush

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176070
Info modified on:
03 Jun 2024, 14:56:19
Short summary description Oral-B Genius 10100S Rose Gold Adult Rotating-oscillating toothbrush:

Oral-B Genius 10100S Rose Gold, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Rose gold, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 10100S Rose Gold Adult Rotating-oscillating toothbrush:

Oral-B Genius 10100S Rose Gold. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 765,53 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.